Texas Instruments SN54HC4024 Asynchronous 7-Bit Binary Counters SN54HC4024J

Description
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote
Description
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Asynchronous 7-bit binary counters in a 14-pin CDIP package, rated for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Asynchronous 7-bit binary counters in a 14-pin CDIP package, rated for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54HC4024 Asynchronous 7-Bit Binary Counters - SN54HC4024J - Texas Instruments
Dallas, TX, United States
SN54HC4024 Asynchronous 7-Bit Binary Counters
SN54HC4024J
SN54HC4024 Asynchronous 7-Bit Binary Counters SN54HC4024J
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125

Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54HC4024J - 1252427-SN54HC4024J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54HC4024J
1252427-SN54HC4024J
Logic - Logic - Counters, Dividers - SN54HC4024J 1252427-SN54HC4024J
Manufacturer: Texas Instruments Win Source Part Number: 1252427-SN54HC4024J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252427-SN54HC4024J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC4024J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC4024J
ASYNCHRONOUS 7-BIT BINARY COUNTE

ASYNCHRONOUS 7-BIT BINARY COUNTE

Supplier's Site
Counters, Dividers - SN54HC4024J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54HC4024J
Counters, Dividers SN54HC4024J
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC4024J 1252427-SN54HC4024J SN54HC4024J SN54HC4024J
Product Name SN54HC4024 Asynchronous 7-Bit Binary Counters Logic - Logic - Counters, Dividers - SN54HC4024J Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous
Package Type CDIP,LCCC DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LS193PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Counters, Dividers - 54F160AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers