Texas Instruments CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters CD54HC193F3A

Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Dallas, TX, United States
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters
CD54HC193F3A
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters CD54HC193F3A
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-CDIP -55 to 125

High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HC193F3A - 1159941-CD54HC193F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HC193F3A
1159941-CD54HC193F3A
Logic - Logic - Counters, Dividers - CD54HC193F3A 1159941-CD54HC193F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159941-CD54HC193F3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159941-CD54HC193F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
 - CD54HC193F3A - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Supplier's Site Datasheet
Counters, Dividers - CD54HC193F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC193F3A
Counters, Dividers CD54HC193F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC193F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC193F3A
HIGH SPEED CMOS LOGIC PRESETTABL

HIGH SPEED CMOS LOGIC PRESETTABL

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HC193F3A 1159941-CD54HC193F3A CD54HC193F3A CD54HC193F3A CD54HC193F3A
Product Name CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters Logic - Logic - Counters, Dividers - CD54HC193F3A Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024MG4 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
2 suppliers
CD54HC192 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counters - 5962-8780801EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393MT - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers