Texas Instruments CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) CD40192BF3A

Description
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF3A - Texas Instruments
Dallas, TX, United States
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset)
CD40192BF3A
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) CD40192BF3A
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125

CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40192BF3A - 1159591-CD40192BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40192BF3A
1159591-CD40192BF3A
Logic - Logic - Counters, Dividers - CD40192BF3A 1159591-CD40192BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159591-CD40192BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159591-CD40192BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD40192BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40192BF3A
Counters, Dividers CD40192BF3A
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD40192BF3A 1159591-CD40192BF3A CD40192BF3A
Product Name CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) Logic - Logic - Counters, Dividers - CD40192BF3A Counters, Dividers
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers