High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 765430-CD74HC40103M9
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 18MHz
Family Name: CD74HC40103
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74HC40103AF(TB); TC74HC40103AF; TC74HC40103AF(BELF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
IC 8-STAGE DOWN COUNTER 16-SOIC
IC 8-STAGE DOWN COUNTER 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC40103M96 | 765430-CD74HC40103M96 | 296-24354-1-ND | CD74HC40103M96 | CD74HC40103M96 | CD74HC40103M96 | CD74HC40103M96 |
| Product Name | CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Logic - Logic - Counters, Dividers - CD74HC40103M96 | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 8 bits |