Texas Instruments Logic - Logic - Counters, Dividers - 74ACT11191DW 74ACT11191DW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040073-74ACT11191DW Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040073-74ACT11191DW Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT11191DW - 1040073-74ACT11191DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT11191DW
1040073-74ACT11191DW
Logic - Logic - Counters, Dividers - 74ACT11191DW 1040073-74ACT11191DW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040073-74ACT11191DW Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040073-74ACT11191DW
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1040073-74ACT11191DW
Product Name Logic - Logic - Counters, Dividers - 74ACT11191DW
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SSOP; Tssop
Logic Family Hc
View Details
Logic - Logic - Counters, Dividers - 74ACT163 - 164607-74ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Counters, Dividers - 74HCT4040PW118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Clock Frequency 79 MHz
View Details
2 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details