The CD40193BE is a CMOS presettable binary up/down counter with dual clock and reset, housed in a 16-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a 4.32 mm alignment groove width. It operates over a temperature range of -55 to 125°C and is available in tube packaging with 25 units per tube. The device is RoHS compliant and features a NIPDAU lead finish.
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 006164-CD40193BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Family Name: CD40193
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF40193BEY; CD40193BCN; HCF40193BC1; CD40193BDMSR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC BINARY COUNTER 4-BIT 16DIP
IC UP/DOWN COUNTR BINARY 16-DIP
Positive Edge 3V~18V 4 1 5.5MHz DIP-16 Counters / Dividers ROHS
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC UP/DOWN COUNTR BINARY 16-DIP
IC, COUNTER/MULTIPLIER/D
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40193BE | 296-3510-5-ND | CD40193BE | 006164-CD40193BE | CD40193BE | CD40193BE | CD40193BE | CD40193BE | 815-CD40193BE | 26AJ5401 |
| Product Name | CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) | Counters, Dividers | Logic - Logic - Counters, Dividers - CD40193BE | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Logic ICs >> Counters / Dividers | Counters, Dividers | IC UP/DOWN COUNTR BINARY 16-DIP | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | |
| Features | Presettable | |||||||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | DOWN | |||||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V~18V | 1.8V; 3 V ~ 18 V | 5V; 5V | 3V; 3V | ||||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; PDIP; 16-PDIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) | DIP | ||
| Logic Family | CD4000 | CMOS | CMOS; CMOS |