Texas Instruments SN74F163A Synchronous 4-Bit Binary Counter SN74F163ANSR

Description
Synchronous 4-Bit Binary Counter 16-SO 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Dallas, TX, United States
SN74F163A Synchronous 4-Bit Binary Counter
SN74F163ANSR
SN74F163A Synchronous 4-Bit Binary Counter SN74F163ANSR
Synchronous 4-Bit Binary Counter 16-SO 0 to 70

Synchronous 4-Bit Binary Counter 16-SO 0 to 70

Buy Now Datasheet
 - SN74F163ANSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74F163ANSR - 065459-SN74F163ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F163ANSR
065459-SN74F163ANSR
Logic - Logic - Counters, Dividers - SN74F163ANSR 065459-SN74F163ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065459-SN74F163ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065459-SN74F163ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74F163ANSR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74F163ANSR-ND
Counters, Dividers SN74F163ANSR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F163ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F163ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163ANSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74F163ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F163ANSR
Logic - Counters, Dividers SN74F163ANSR
IC COUNTER 4BIT BIN SYNC 16SO

IC COUNTER 4BIT BIN SYNC 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74F163ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F163ANSR
Counters, Dividers SN74F163ANSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F163ANSR SN74F163ANSR 065459-SN74F163ANSR SN74F163ANSR-ND SN74F163ANSR SN74F163ANSR SN74F163ANSR
Product Name SN74F163A Synchronous 4-Bit Binary Counter Logic - Logic - Counters, Dividers - SN74F163ANSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOP; SOP16 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family F TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54196DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - 5962-8994601EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BDR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers