Texas Instruments CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD54HCT163F

Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HCT163F - Texas Instruments
Dallas, TX, United States
CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset
CD54HCT163F
CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD54HCT163F
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HCT163F - 240518-CD54HCT163F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HCT163F
240518-CD54HCT163F
Logic - Logic - Counters, Dividers - CD54HCT163F 240518-CD54HCT163F
Manufacturer: Texas Instruments Win Source Part Number: 240518-CD54HCT163F Family Name: CD54HCT163 Introduction Date: February 01, 1998 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240518-CD54HCT163F
Family Name: CD54HCT163
Introduction Date: February 01, 1998
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD54HCT163F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HCT163F
Counters, Dividers CD54HCT163F
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HCT163F
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HCT163F
HIGH SPEED CMOS LOGIC 4-BIT BINA

HIGH SPEED CMOS LOGIC 4-BIT BINA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HCT163F 240518-CD54HCT163F CD54HCT163F CD54HCT163F
Product Name CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset Logic - Logic - Counters, Dividers - CD54HCT163F Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BNSR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
9 suppliers
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers