High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 012917-CD74HC259M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 13ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC ADDRESSABLE LATCH 16-SOIC
IC ADDRESSABLE LATCH 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC259M96 | 296-CD74HC259M96DKR-ND | 012917-CD74HC259M96 | CD74HC259M96 | CD74HC259M96 | CD74HC259M96 |
| Product Name | CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch | Latches | Logic - Logic - Latches - CD74HC259M96 | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Addressable D | Addressable D | D | |||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 13 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |