Texas Instruments SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74ALVCH16373ZRDR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs
74ALVCH16373ZRDR
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74ALVCH16373ZRDR
16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH16373ZRDR
768417-74ALVCH16373ZRDR
Logic - Logic - Latches - 74ALVCH16373ZRDR 768417-74ALVCH16373ZRDR
Manufacturer: Texas Instruments Win Source Part Number: 768417-74ALVCH16373Z RDR Series: 74ALVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 54-TFBGA Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 1ns Family Name: 74ALVCH16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Alternative Parts (Cross-Reference): 74ALVC16373GX_Q; 74ALVC16373GX; 74ALVC16373GX_NL; 74VCX16373GX_Q; Introduction Date: June 02, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768417-74ALVCH16373ZRDR
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 54-TFBGA
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Family Name: 74ALVCH16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Alternative Parts (Cross-Reference): 74ALVC16373GX_Q; 74ALVC16373GX; 74ALVC16373GX_NL; 74VCX16373GX_Q;
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-16875-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-BGA Microstar Junior (8x5.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-BGA Microstar Junior (8x5.5)

Buy Now Datasheet
Logic - Latches - 74ALVCH16373ZRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVCH16373ZRDR
Logic - Latches 74ALVCH16373ZRDR
IC 16BIT TRANSP D-LATCH 54-BGA

IC 16BIT TRANSP D-LATCH 54-BGA

Supplier's Site Datasheet
Latches - 74ALVCH16373ZRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-BGA Microstar Junior (8x5.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-BGA Microstar Junior (8x5.5)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16373ZRDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH16373ZRDR
Integrated Circuits (ICs) - Logic - Latches 74ALVCH16373ZRDR
IC 16BIT TRANSP D-LATCH 54-BGA

IC 16BIT TRANSP D-LATCH 54-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ALVCH16373ZRDR 768417-74ALVCH16373ZRDR 296-16875-2-ND 74ALVCH16373ZRDR 74ALVCH16373ZRDR 74ALVCH16373ZRDR
Product Name SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - 74ALVCH16373ZRDR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0400 mA
Propagation Delay 4.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9314PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
6 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers