The SN74LVC1G373 is a single D-type latch with 3-state output designed for 1.65-V to 5.5-V operation, suitable for buffer registers, I/O ports, and bus drivers. It is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device supports 5.5-V tolerant inputs, provides ±24-mA output drive at 3.3 V, and has a maximum propagation delay of 4 ns at 3.3 V. It operates over a temperature range of -40°C to 125°C and complies with JESD78 for latch-up performance exceeding 100 mA. The output enable is active-low and does not affect internal latch operation.
Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6
IC SNGL D-TYPE LATCH SOT23-6
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6
IC SNGL D-TYPE LATCH SOT23-6
IC SNGL D-TYPE LATCH SOT23-6
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | 74LVC1G373DBVRE4 | 74LVC1G373DBVRE4-ND | 74LVC1G373DBVRE4 | 74LVC1G373DBVRE4 | 74LVC1G373DBVRE4 | 815-74LVC1G373DBVRE4 |
| Product Name | SN74LVC1G373 Single D-Type Latch with 3S Output | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | IC SNGL D-TYPE LATCH SOT23-6 |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.8V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 16 ns | 1 ns | 1 ns | 4 ns |