High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160224-CD74HC221M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Monostable Multivibrator 18ns 16-SOIC
Monostable Multivibrator 18 ns 16-SOIC
IC, SM, LOGIC, 74HC, MULTIVIBRATOR; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes
IC MULTIVIBRATOR 18NS 16SOIC
IC MULTIVIBRATOR 18NS 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC221M | 1160224-CD74HC221M | 296-25981-5-ND | CD74HC221M | 29AH3612 | CD74HC221M | CD74HC221M |
| Product Name | CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset | Logic - Logic - Multivibrators - CD74HC221M | Multivibrators | Multivibrators | Ic, Sm, Logic, 74Hc, Multivibrator; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators |
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | 6V | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP,WAFERSALE | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC | ||
| Logic Family | HC | ||||||
| Propagation Delay | 45 ns | ||||||
| Operating Current | 0.0800 mA | 5.2 mA | 5.2 mA |