Texas Instruments Multivibrators 9602PC

Description
Monostable Multivibrator, 96 Series, 2-Func, PDIP16
Request a Quote Datasheet
Description
Monostable Multivibrator, 96 Series, 2-Func, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9602PC - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 96 Series, 2-Func, PDIP16

Monostable Multivibrator, 96 Series, 2-Func, PDIP16

Supplier's Site Datasheet
Multivibrators - 9602PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
9602PC
Multivibrators 9602PC
Monostable Multivibrator 48 ns 16-PDIP

Monostable Multivibrator 48 ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 9602PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
9602PC
Integrated Circuits (ICs) - Logic - Multivibrators 9602PC
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 9602PC 9602PC 9602PC
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type DIP; PDIP; Other; PDIP16 DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BK - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details