Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APWR

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APWR - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221APWR
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APWR
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV221APWR - 030238-SN74LV221APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221APWR
030238-SN74LV221APWR
Logic - Logic - Multivibrators - SN74LV221APWR 030238-SN74LV221APWR
Manufacturer: Texas Instruments Win Source Part Number: 030238-SN74LV221APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030238-SN74LV221APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-31869-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31869-2-ND
Multivibrators 296-31869-2-ND
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-31869-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31869-1-ND
Multivibrators 296-31869-1-ND
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - SN74LV221APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221APWR
Logic - Multivibrators SN74LV221APWR
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV221APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221APWR
Multivibrators SN74LV221APWR
Monostable Multivibrator 13.2 ns 16-TSSOP

Monostable Multivibrator 13.2 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221APWR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221APWR
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221APWR 030238-SN74LV221APWR 296-31869-2-ND SN74LV221APWR SN74LV221APWR SN74LV221APWR
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Logic - Logic - Multivibrators - SN74LV221APWR Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B-MIL CMOS Dual Monostable Multivibrator - CD4098BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DRG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 4047BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers