High Speed CMOS Logic 4-Bit Parallel Access Register in a 16-pin TSSOP package, operating from 2V to 6V with a temperature range of -55°C to 125°C, featuring asynchronous master reset, parallel load, and serial shifting capability with a maximum frequency of 50 MHz at 5V and 15pF load. Complementary outputs and edge-triggered operation support flexible data transfer modes. Input and output levels comply with CMOS and TTL standards per specified voltage thresholds.
High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
IC 4-BIT ACCESS REGISTER 16TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC195PWG4 | CD74HC195PWG4 | CD74HC195PWG4 |
| Product Name | CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | CMOS; HC | ||
| Clock Frequency | 28 MHz | ||
| Propagation Delay | 37 ns |