Texas Instruments Logic - Logic - Flip Flops - 54LS379DMQB 54LS379DMQB

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129279-54LS379DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129279-54LS379DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 54LS379DMQB - 1129279-54LS379DMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54LS379DMQB
1129279-54LS379DMQB
Logic - Logic - Flip Flops - 54LS379DMQB 1129279-54LS379DMQB
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129279-54LS379DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1129279-54LS379DMQB
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1129279-54LS379DMQB
Product Name Logic - Logic - Flip Flops - 54LS379DMQB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094D/C118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Logic Family / Base Number Nexperia - 29AC1118 - Newark, An Avnet Company
Specs
Pin Count 20
Number of units in IC 1
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers