Texas Instruments CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers CD74HC4015E

Description
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015E - Texas Instruments
Dallas, TX, United States
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers
CD74HC4015E
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers CD74HC4015E
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-33080-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33080-5-ND
Shift Registers 296-33080-5-ND
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet
 - 6630310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6630310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - CD74HC4015E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC4015E
Logic - Shift Registers CD74HC4015E
IC DUAL STATIC SHFT REG 16-DIP

IC DUAL STATIC SHFT REG 16-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC4015E
Counter Shift Registers CD74HC4015E
Counter Shift Registers High Speed CMOS Dual

Counter Shift Registers High Speed CMOS Dual

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC4015E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC4015E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC4015E
IC DUAL STATIC SHFT REG 16-DIP

IC DUAL STATIC SHFT REG 16-DIP

Supplier's Site
Shift Registers - CD74HC4015E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC4015E
Shift Registers CD74HC4015E
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC4015E 296-33080-5-ND 6630310 CD74HC4015E CD74HC4015E CD74HC4015E CD74HC4015E
Product Name CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details