High Speed CMOS Logic 4-Bit Parallel Access Register 16-PDIP -55 to 125
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4-BIT ACCESS REGISTER 16DIP
IC 4-BIT ACCESS REGISTER 16DIP
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg
| Texas Instruments | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC195E | 6630143 | 296-33045-5-ND | CD74HC195E | CD74HC195E | CD74HC195E | CD74HC195E |
| Product Name | CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | |
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Logic Family | CMOS; HC | HCMOS | |||||
| Clock Frequency | 28 MHz | ||||||
| Propagation Delay | 37 ns |