High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-SOIC -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
IC BI-DIR SHIFT REGISTER 16-SOIC
IC BI-DIR SHIFT REGISTER 16-SOIC
Counter Shift Registers 4-Bit Bi-Directional
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC194M | 296-9185-5-ND | 6630146 | CD74HC194M | CD74HC194M | CD74HC194M | CD74HC194M |
| Product Name | CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Register Type | Universal | Universal | Serial In / Parallel Out; Parallel In / Parallel Out | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | |||||
| Supply Voltage | 2 | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; HC | HCMOS |