Texas Instruments CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165MTE4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MTE4 - Texas Instruments
Dallas, TX, United States
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165MTE4
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165MTE4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC165MTE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC165MTE4-ND
Shift Registers CD74HC165MTE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC165MTE4
Counter Shift Registers CD74HC165MTE4
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC165MTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC165MTE4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC165MTE4
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Logic - Shift Registers - CD74HC165MTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC165MTE4
Logic - Shift Registers CD74HC165MTE4
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC165MTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC165MTE4
Shift Registers CD74HC165MTE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC165MTE4 CD74HC165MTE4-ND CD74HC165MTE4 CD74HC165MTE4 CD74HC165MTE4 CD74HC165MTE4
Product Name CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS195ADMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9300PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers