Texas Instruments CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter CD74HC190NSR

Description
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter - CD74HC190NSR - Texas Instruments
Dallas, TX, United States
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter
CD74HC190NSR
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter CD74HC190NSR
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-SO -55 to 125

High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC190NSR - 1160216-CD74HC190NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC190NSR
1160216-CD74HC190NSR
Logic - Logic - Counters, Dividers - CD74HC190NSR 1160216-CD74HC190NSR
Manufacturer: Texas Instruments Win Source Part Number: 1160216-CD74HC190NSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160216-CD74HC190NSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - 296-28934-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28934-2-ND
Counters, Dividers 296-28934-2-ND
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC190NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC190NSR
Logic - Counters, Dividers CD74HC190NSR
IC BCD UP/DWN COUNTR PREST 16SO

IC BCD UP/DWN COUNTR PREST 16SO

Supplier's Site Datasheet
Counters, Dividers - CD74HC190NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC190NSR
Counters, Dividers CD74HC190NSR
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC190NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC190NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC190NSR
IC DECADE COUNTER 4-BIT 16SO

IC DECADE COUNTER 4-BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC190NSR 1160216-CD74HC190NSR 296-28934-2-ND CD74HC190NSR CD74HC190NSR CD74HC190NSR
Product Name CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter Logic - Logic - Counters, Dividers - CD74HC190NSR Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Type BCD/Decade Counter BCD/Decade Counter
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter - SN54HC191TDE1 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Logic Family HC
View Details
5 suppliers
CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset - CD74ACT163M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BNSRE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details