The CD4026BNSR is a CMOS decade counter/divider with decoded 7-segment display outputs and display enable in a 16-lead small-outline package (SOP), operating over a temperature range of -55 to 125 °C.
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-SO -55 to 125
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1159621-CD4026BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-SO
IC DECADE COUNTER 5-BIT 16SO
IC COUNTER/DIVIDER DECADE 16SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4026BNSR | 296-28693-2-ND | 1159621-CD4026BNSR | CD4026BNSR | CD4026BNSR | CD4026BNSR |
| Product Name | CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4026BNSR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Logic Family | CD4000 | |||||
| Number of Stages (Bits) | 7 bits |