Texas Instruments CD4018B-MIL CMOS Presettable Divide-By-N Counter JM38510/05652BEA

Description
CMOS Presettable Divide-By-N Counter 16-CDIP -55 to 125
Request a Quote
Description
CMOS Presettable Divide-By-N Counter 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/05652BEA is a CMOS presettable divide-by-N counter in a 16-pin ceramic dual-in-line package with an operating temperature range of -55 to 125°C.

Datasheet Summary
Powered by GS/AI

The JM38510/05652BEA is a CMOS presettable divide-by-N counter in a 16-pin ceramic dual-in-line package with an operating temperature range of -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4018B-MIL CMOS Presettable Divide-By-N Counter - JM38510/05652BEA - Texas Instruments
Dallas, TX, United States
CD4018B-MIL CMOS Presettable Divide-By-N Counter
JM38510/05652BEA
CD4018B-MIL CMOS Presettable Divide-By-N Counter JM38510/05652BEA
CMOS Presettable Divide-By-N Counter 16-CDIP -55 to 125

CMOS Presettable Divide-By-N Counter 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - JM38510/05652BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/05652BEA
Counters, Dividers JM38510/05652BEA
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-CDIP

Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/05652BEA
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/05652BEA
CMOS PRESETTABLE DIVIDE-BY-N COU

CMOS PRESETTABLE DIVIDE-BY-N COU

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number JM38510/05652BEA JM38510/05652BEA JM38510/05652BEA
Product Name CD4018B-MIL CMOS Presettable Divide-By-N Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74196DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers