Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BPW

Description
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BPW
CD4520B CMOS Dual Binary Up-Counter CD4520BPW
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125

CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1371206-CD4520BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1371206-CD4520BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers 1371206-CD4520BPW
Win Source Part Number: 1371206-CD4520BPW Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4520 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Binary Counter Reset: Asynchronous Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Trigger Type: Positive, Negative Timing: Synchronous Count Rate: 8 MHz

Win Source Part Number: 1371206-CD4520BPW
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CD4520
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Trigger Type: Positive, Negative
Timing: Synchronous
Count Rate: 8 MHz

Buy Now Datasheet
 - CD4520BPW - Rochester Electronics
Newburyport, MA, United States
CD4520B CMOS Dual Binary Up-Counter

CD4520B CMOS Dual Binary Up-Counter

Supplier's Site Datasheet
Counters, Dividers - 296-32928-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32928-5-ND
Counters, Dividers 296-32928-5-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD4520BPW - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4520BPW
Counters, Dividers CD4520BPW
IC DUAL BIN UP-COUNTER 16-TSSOP

IC DUAL BIN UP-COUNTER 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4520BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BPW
Counters, Dividers CD4520BPW
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD4520BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BPW
Logic - Counters, Dividers CD4520BPW
IC DUAL BIN UP-COUNTER 16-TSSOP

IC DUAL BIN UP-COUNTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4520BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BPW
IC BIN COUNTER DL 4BIT 16TSSOP

IC BIN COUNTER DL 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BPW 1371206-CD4520BPW CD4520BPW 296-32928-5-ND CD4520BPW CD4520BPW CD4520BPW CD4520BPW
Product Name CD4520B CMOS Dual Binary Up-Counter Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393M96 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers