High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160205-CD74HC161M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Family Name: CD74HC161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MM74HC161MX; MM74HC161M; MM74HC161MX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC BINARY COUNTER 4-BIT 16SOIC
IC PRESET SYNC COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC161M96 | CD74HC161M96 | 296-23206-2-ND | 1160205-CD74HC161M96 | CD74HC161M96 | CD74HC161M96 | CD74HC161M96 |
| Product Name | CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC161M96 | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 4 bits |