High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 137910-CD74HCT161E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
LOGIC, 4BIT BINARY COUNTER, 16DIP; Logic Family / Base Number:74HCT161; Counter Type:Presettable Binary; Clock Frequency:30MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC 4BIT BINARY COUNTER 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT161E | 296-2096-5-ND | 137910-CD74HCT161E | 51AK5847 | CD74HCT161E | CD74HCT161E | CD74HCT161E |
| Product Name | CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HCT161E | Logic, 4Bit Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5V | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HCT | ||||||
| Number of Stages (Bits) | 4 bits |