Texas Instruments Logic - Logic - Counters, Dividers - SN74HC161NSRG4 SN74HC161NSRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094959-SN74HC161NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 44 MHz Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 4 Sync/Async: Synchronous Number of Bits: 4 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 275 ns Categories: Logic - Counters,Dividers Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094959-SN74HC161NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 44 MHz Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 4 Sync/Async: Synchronous Number of Bits: 4 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 275 ns Categories: Logic - Counters,Dividers Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74HC161NSRG4 - 1094959-SN74HC161NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161NSRG4
1094959-SN74HC161NSRG4
Logic - Logic - Counters, Dividers - SN74HC161NSRG4 1094959-SN74HC161NSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094959-SN74HC161NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 44 MHz Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 4 Sync/Async: Synchronous Number of Bits: 4 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 275 ns Categories: Logic - Counters,Dividers Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094959-SN74HC161NSRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 44 MHz
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 4
Sync/Async: Synchronous
Number of Bits: 4
Direction: Unidirectional
Reset: Asynchronous
Number of Pins: 16
Propagation Delay: 275 ns
Categories: Logic - Counters,Dividers
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Counter
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1094959-SN74HC161NSRG4
Product Name Logic - Logic - Counters, Dividers - SN74HC161NSRG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC4060PW/C1118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers