Texas Instruments CD74ACT297 Digital Phase-Locked-Loop CD74ACT297M96

Description
Digital Phase-Locked-Loop 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Digital Phase-Locked-Loop 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Dallas, TX, United States
CD74ACT297 Digital Phase-Locked-Loop
CD74ACT297M96
CD74ACT297 Digital Phase-Locked-Loop CD74ACT297M96
Digital Phase-Locked-Loop 16-SOIC -55 to 125

Digital Phase-Locked-Loop 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
728-CD74ACT297M96
SOIC Clock and Timing IC 728-CD74ACT297M96
Digital Phase-Locked-Loop 16-SOIC -55 to 125 Product overview: CD74ACT297M96 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74ACT297M96 can be used for catalog matching and distributor lookup.

Digital Phase-Locked-Loop 16-SOIC -55 to 125 Product overview: CD74ACT297M96 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74ACT297M96 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M96
771364-CD74ACT297M96
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M96 771364-CD74ACT297M96
Manufacturer: Texas Instruments Win Source Part Number: 771364-CD74ACT297M96 Series: 74ACT Packaging: Reel package Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 45MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Family Name: CD74ACT297 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74ACT297M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771364-CD74ACT297M96
Series: 74ACT
Packaging: Reel package
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 45MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Family Name: CD74ACT297
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74ACT297M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M96 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74ACT297M96
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74ACT297M96
IC DGTL PHASE-LOCKED LOOP 16SOIC

IC DGTL PHASE-LOCKED LOOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks
Product Number CD74ACT297M96 728-CD74ACT297M96 771364-CD74ACT297M96 CD74ACT297M96
Product Name CD74ACT297 Digital Phase-Locked-Loop SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M96 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS Clock
Package Type SOIC Tape and Reel Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 90 MHz 55 MHz 45 MHz 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock and Timing IC - 728-CDCE937R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers