Texas Instruments CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC586PAH

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Dallas, TX, United States
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC586PAH
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC586PAH
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAH
012984-CDC586PAH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAH 012984-CDC586PAH
Manufacturer: Texas Instruments Win Source Part Number: 012984-CDC586PAH Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012984-CDC586PAH
Packaging: Tray
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDC586PAH - Rochester Electronics
Newburyport, MA, United States
CDC586 3.3-V PLL clock driver with 1/2x, 1x & 2x frequency options

CDC586 3.3-V PLL clock driver with 1/2x, 1x & 2x frequency options

Supplier's Site Datasheet
Clock and Timing IC - 728-CDC586PAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CDC586PAH
Clock and Timing IC 728-CDC586PAH
3.3-V PLL clock driver with 1/2x, 1x & 2x frequency options 52-TQFP 0 to 70 Product overview: CDC586PAH from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC586PAH can be used for catalog matching and distributor lookup.

3.3-V PLL clock driver with 1/2x, 1x & 2x frequency options 52-TQFP 0 to 70 Product overview: CDC586PAH from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC586PAH can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC586PAH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC586PAH
Clock Generators, PLLs, Frequency Synthesizers CDC586PAH
PLL Clock Driver IC 100MHz 1 52-TQFP

PLL Clock Driver IC 100MHz 1 52-TQFP

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC586PAH
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC586PAH
IC PLL CLOCK DRIVER 52TQFP

IC PLL CLOCK DRIVER 52TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDC586PAH 012984-CDC586PAH CDC586PAH 728-CDC586PAH CDC586PAH CDC586PAH
Product Name CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAH Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Real Time Clock; Clock Driver Clock Driver PLL Clock Driver; Clock Generator
Package Type TQFP Surface Mount; 52-TQFP (10x10) Tray Surface Mount; 52-TQFP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HPA00013PWR - 776169-HPA00013PWR - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount
View Details
2 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode - CDCVF2510APW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers