High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125 Product overview: CD74HC4046AMT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AMT can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 771382-CD74HC4046AMT
Series: 74HC
Packaging: Reel package
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 38MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Family Name: CD74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): M1060-11I155.5200T; M1060-11I166.6286T; M1060-11I155.5200; HMC872LP4ETR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL W/VCO 16-SOIC
IC PHASE LOCK LOOP 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HC4046AMT | 728-CD74HC4046AMT | 296-32068-2-ND | 771382-CD74HC4046AMT | CD74HC4046AMT | CD74HC4046AMT | CD74HC4046AMT |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AMT | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | 16-SOIC | ||
| Package Type | PDIP,SO,SOIC,TSSOP | Tape and Reel | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 1 MHz |