Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1160601-CDCD5704PWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
4-Ch Clock Gen/Synth, 800MHz, 2.5V, TSSOP, 0-70C Product overview: CDCD5704PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCD5704PWG4 can be used for catalog matching and distributor lookup.
Clock Generator 100MHz/133MHz Input 667MHz Output 28-Pin TSSOP Tube
Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP
IC CLOCK GEN FOR XDR MEM 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCD5704PWG4 | 1160601-CDCD5704PWG4 | 728-CDCD5704PWG4 | 815-CDCD5704PWG4 | CDCD5704PWG4 | CDCD5704PWG4 |
| Product Name | CDCD5704 Rambus XDR(TM) Clock Generator | Clock/Timing - Clock/Timing - Application Specific - CDCD5704PWG4 | 800MHz 2.5V TSSOP Clock and Timing IC | Clock Generator 100MHz/133MHz Input 667MHz Output 28-Pin TSSOP Tube | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | TSSOP | Rail/Tube | 28-TSSOP (0.173, 4.40mm Width) | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | |||
| Frequency | 667 MHz | 133 MHz | 800 MHz | 800 MHz | 800 MHz |