Texas Instruments CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280E

Description
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280E - Texas Instruments
Dallas, TX, United States
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker
CD74ACT280E
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280E
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - CD74ACT280E-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
CD74ACT280E-ND
Parity Generators and Checkers CD74ACT280E-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CD74ACT280E - CD74ACT280E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CD74ACT280E
CD74ACT280E
Logic - Logic - Parity Generators and Checkers - CD74ACT280E CD74ACT280E
Manufacturer: Texas Instruments Win Source Part Number: 1160139-CD74ACT280E Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 9-Bit Logic Type: Parity Generator/Checker Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: CD74ACT280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): TC74ACT280P(F); TC74ACT280P; CD74ACT280MG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160139-CD74ACT280E
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 9-Bit
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: CD74ACT280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): TC74ACT280P(F); TC74ACT280P; CD74ACT280MG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74ACT280E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74ACT280E
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74ACT280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site
Parity Generators and Checkers - CD74ACT280E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74ACT280E
Parity Generators and Checkers CD74ACT280E
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now
Logic - Parity Generators and Checkers - CD74ACT280E - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74ACT280E
Logic - Parity Generators and Checkers CD74ACT280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74ACT280E CD74ACT280E-ND CD74ACT280E CD74ACT280E CD74ACT280E CD74ACT280E
Product Name CD74ACT280 9-Bit Odd/Even Parity Generator/Checker Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - CD74ACT280E Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage 5V; Other; 4.5 Other Other; 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286N - Texas Instruments
Specs
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Parity Generators and Checkers - 9348FM - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type Other; 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54S280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54S280W - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Parity Generators and Checkers - 100179J-MIL - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details