Texas Instruments Logic - Logic - Parity Generators and Checkers - 1621B1UZZGR 1621B1UZZGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 905407-1621B1UZZGR Features: Parity Generator Package: Bulk Part Status: Obsolete Family Name: 1621B Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 905407-1621B1UZZGR Features: Parity Generator Package: Bulk Part Status: Obsolete Family Name: 1621B Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 1621B1UZZGR - 1621B1UZZGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 1621B1UZZGR
1621B1UZZGR
Logic - Logic - Parity Generators and Checkers - 1621B1UZZGR 1621B1UZZGR
Manufacturer: Texas Instruments Win Source Part Number: 905407-1621B1UZZGR Features: Parity Generator Package: Bulk Part Status: Obsolete Family Name: 1621B Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 905407-1621B1UZZGR
Features: Parity Generator
Package: Bulk
Part Status: Obsolete
Family Name: 1621B
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Parity Generators and Checkers - 1621B1UZZGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
1621B1UZZGR
Parity Generators and Checkers 1621B1UZZGR
Parity Generator

Parity Generator

Buy Now
Logic - Parity Generators and Checkers - 1621B1UZZGR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
1621B1UZZGR
Logic - Parity Generators and Checkers 1621B1UZZGR
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 1621B1UZZGR 1621B1UZZGR 1621B1UZZGR
Product Name Logic - Logic - Parity Generators and Checkers - 1621B1UZZGR Parity Generators and Checkers Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
9-Bit Odd/Even Parity Generator/Checker - 54180/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 9
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details