9-bit odd/even parity generators / checkers 14-SOIC 0 to 70
Parity Generator 9-Bit 14-SOIC
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14
Win Source Part Number: 1142323-SN74F280BD
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74F
Package: Tube
Number of Circuits: 9-Bit
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3578-5,SN74F280B
Base Product Number: 74F280
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74F280BD | 296-SN74F280BD-ND | SN74F280BD | SN74F280BD | SN74F280BD | SN74F280BD | SN74F280BD |
| Product Name | SN74F280B 9-bit odd/even parity generators / checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | Logic - Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | |
| Number of Bits | 2 | 9 | 9 | 9 | |||
| Supply Voltage | Other; 4.5 | Other; 4.5 V ~ 5.5 V | Other | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Logic Family | F | TTL |