Texas Instruments CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD54HCT259F3A

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Dallas, TX, United States
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
CD54HCT259F3A
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD54HCT259F3A
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HCT259F3A
Integrated Circuits (ICs) - Logic - Latches CD54HCT259F3A
HIGH SPEED CMOS LOGIC 8-BIT ADDR

HIGH SPEED CMOS LOGIC 8-BIT ADDR

Supplier's Site
Latches - CD54HCT259F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54HCT259F3A CD54HCT259F3A CD54HCT259F3A
Product Name CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Supply Voltage 4.5 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 49 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers