Texas Instruments CD4508B CMOS Dual 4-Bit Latch CD4508BE

Description
CMOS Dual 4-Bit Latch 24-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Bit Latch 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Dallas, TX, United States
CD4508B CMOS Dual 4-Bit Latch
CD4508BE
CD4508B CMOS Dual 4-Bit Latch CD4508BE
CMOS Dual 4-Bit Latch 24-PDIP -55 to 125

CMOS Dual 4-Bit Latch 24-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4508BE
1159815-CD4508BE
Logic - Logic - Latches - CD4508BE 1159815-CD4508BE
Manufacturer: Texas Instruments Win Source Part Number: 1159815-CD4508BE Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 24-DIP (0.600", 15.24mm) Logic Type: D-Type Transparent Latch Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Delay Time - Propagation: 50ns Part Status: Obsolete(EOL) Family Name: CD4508 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MC14508BCP; CD4508BNSG4; CD4508BPWG4; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159815-CD4508BE
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 24-DIP (0.600", 15.24mm)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Delay Time - Propagation: 50ns
Part Status: Obsolete(EOL)
Family Name: CD4508
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MC14508BCP; CD4508BNSG4; CD4508BPWG4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-14151-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

Buy Now Datasheet
Latches - CD4508BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BE
Latches CD4508BE
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4508BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BE
Integrated Circuits (ICs) - Logic - Latches CD4508BE
IC 4-BIT LATCH DUAL 24-DIP

IC 4-BIT LATCH DUAL 24-DIP

Supplier's Site
Logic - Latches - CD4508BE - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4508BE
Logic - Latches CD4508BE
IC 4-BIT LATCH DUAL 24-DIP

IC 4-BIT LATCH DUAL 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4508BE 1159815-CD4508BE 296-14151-5-ND CD4508BE CD4508BE CD4508BE
Product Name CD4508B CMOS Dual 4-Bit Latch Logic - Logic - Latches - CD4508BE Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Output Characteristics 3-State Standard
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.3000 mA
Propagation Delay 140 ns 50 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
SN54LVTH162373 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details