Texas Instruments Logic - Logic - Latches - 74ALVCH162841GRG4 74ALVCH162841GRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130949-74ALVCH16284 1GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130949-74ALVCH16284 1GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH162841GRG4
1130949-74ALVCH162841GRG4
Logic - Logic - Latches - 74ALVCH162841GRG4 1130949-74ALVCH162841GRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130949-74ALVCH16284 1GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130949-74ALVCH162841GRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1130949-74ALVCH162841GRG4
Product Name Logic - Logic - Latches - 74ALVCH162841GRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT373PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP20
View Details
3 suppliers
Logic - Latches - 74HC259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details