Texas Instruments Logic - Logic - Latches - 74LVTH162373DGGR 74LVTH162373DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 717344-74LVTH162373D GGR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 717344-74LVTH162373D GGR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH162373DGGR
717344-74LVTH162373DGGR
Logic - Logic - Latches - 74LVTH162373DGGR 717344-74LVTH162373DGGR
Manufacturer: Texas Instruments Win Source Part Number: 717344-74LVTH162373D GGR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 717344-74LVTH162373DGGR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: TSSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 717344-74LVTH162373DGGR
Product Name Logic - Logic - Latches - 74LVTH162373DGGR
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74HCT563N,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details