Texas Instruments CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HCT164F3A

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HCT164F3A - Texas Instruments
Dallas, TX, United States
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD54HCT164F3A
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HCT164F3A
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HCT164F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HCT164F3A
HIGH SPEED CMOS LOGIC 8-BIT SERI

HIGH SPEED CMOS LOGIC 8-BIT SERI

Supplier's Site
Shift Registers - CD54HCT164F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HCT164F3A
Shift Registers CD54HCT164F3A
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HCT164F3A CD54HCT164F3A CD54HCT164F3A
Product Name CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type Other; CDIP,DIESALE DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4035BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Shift Registers - 5495AFM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset - CD74AC323M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
7 suppliers