CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers CMOS 8-Stage Static Shift Register
IC STATIC SHFT REG 8STG 16-SOIC
IC STATIC SHFT REG 8STG 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4021BM96E4 | CD4021BM96E4-ND | CD4021BM96E4 | CD4021BM96E4 | CD4021BM96E4 | CD4021BM96E4 |
| Product Name | CD4021B CMOS 8-Stage Static Shift Register | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; CD4000 | |||||
| Clock Frequency | 8 MHz | |||||
| Propagation Delay | 160 ns |