Texas Instruments CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD74HC194M96

Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M96 - Texas Instruments
Dallas, TX, United States
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
CD74HC194M96
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD74HC194M96
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC194M96 - 079892-CD74HC194M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC194M96
079892-CD74HC194M96
Logic - Logic - Shift Registers - CD74HC194M96 079892-CD74HC194M96
Manufacturer: Texas Instruments Win Source Part Number: 079892-CD74HC194M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079892-CD74HC194M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-9185-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9185-6-ND
Shift Registers 296-9185-6-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-9185-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9185-2-ND
Shift Registers 296-9185-2-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-9185-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9185-1-ND
Shift Registers 296-9185-1-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC194M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC194M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC194M96
IC SHIFT REGISTER BI-DIR 16-SOIC

IC SHIFT REGISTER BI-DIR 16-SOIC

Supplier's Site
Shift Registers - CD74HC194M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC194M96
Shift Registers CD74HC194M96
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC194M96
Counter Shift Registers CD74HC194M96
Counter Shift Registers 4-Bit Bi-Directional

Counter Shift Registers 4-Bit Bi-Directional

Buy Now Datasheet
Logic - Shift Registers - CD74HC194M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC194M96
Logic - Shift Registers CD74HC194M96
IC SHIFT REGISTER BI-DIR 16-SOIC

IC SHIFT REGISTER BI-DIR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC194M96 079892-CD74HC194M96 296-9185-6-ND CD74HC194M96 CD74HC194M96 CD74HC194M96 CD74HC194M96
Product Name CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register Logic - Logic - Shift Registers - CD74HC194M96 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal Universal
Shift Direction Bidirectional Bidirectional
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC,TSSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers