Texas Instruments CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164MG4

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164MG4 - Texas Instruments
Dallas, TX, United States
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HC164MG4
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164MG4
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC164MG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC164MG4-ND
Shift Registers CD74HC164MG4-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC164MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC164MG4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC164MG4
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site
Shift Registers - CD74HC164MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC164MG4
Shift Registers CD74HC164MG4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - CD74HC164MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC164MG4
Logic - Shift Registers CD74HC164MG4
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC164MG4 CD74HC164MG4-ND CD74HC164MG4 CD74HC164MG4 CD74HC164MG4
Product Name CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 93L28FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; Surface Mount
View Details
2 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers