Texas Instruments CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register CD54AC164F3A

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Dallas, TX, United States
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register
CD54AC164F3A
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register CD54AC164F3A
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
END - OF - LIFE - CD54AC164F3A - 1159877-CD54AC164F3A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CD54AC164F3A
1159877-CD54AC164F3A
END - OF - LIFE - CD54AC164F3A 1159877-CD54AC164F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159877-CD54AC164F3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159877-CD54AC164F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD54AC164F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54AC164F3A
Shift Registers CD54AC164F3A
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54AC164F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54AC164F3A
8-BIT SERIAL-IN/PARALLEL-O UT SHI

8-BIT SERIAL-IN/PARALLEL-OUT SHI

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54AC164F3A 1159877-CD54AC164F3A CD54AC164F3A CD54AC164F3A
Product Name CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register END - OF - LIFE - CD54AC164F3A Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5 1.5V ~ 5.5V
Package Type Other; CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family CMOS; AC
Clock Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers