Texas Instruments CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165E

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Dallas, TX, United States
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165E
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165E
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
 - CD74HC165E - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
 - 6630092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6630092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-12790-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-12790-5-ND
Shift Registers 296-12790-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC165E - 012908-CD74HC165E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC165E
012908-CD74HC165E
Logic - Logic - Shift Registers - CD74HC165E 012908-CD74HC165E
Manufacturer: Texas Instruments Win Source Part Number: 012908-CD74HC165E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 012908-CD74HC165E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC165E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC165E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC165E
IC SHIFT REGISTER 8BIT HS 16DIP

IC SHIFT REGISTER 8BIT HS 16DIP

Supplier's Site
Logic, Shift Register 8Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8645 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8645
Logic, Shift Register 8Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8645
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT HS, 16DIP; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC165E
Counter Shift Registers CD74HC165E
Counter Shift Registers 8-Bit Prl-In Srl-Out

Counter Shift Registers 8-Bit Prl-In Srl-Out

Buy Now Datasheet
Shift Registers - CD74HC165E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC165E
Shift Registers CD74HC165E
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Logic - Shift Registers - CD74HC165E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC165E
Logic - Shift Registers CD74HC165E
IC SHIFT REGISTER 8BIT HS 16DIP

IC SHIFT REGISTER 8BIT HS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC165E CD74HC165E 6630092 296-12790-5-ND 012908-CD74HC165E CD74HC165E 36AJ8645 CD74HC165E CD74HC165E CD74HC165E
Product Name CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HC165E Integrated Circuits (ICs) - Logic - Shift Registers Logic, Shift Register 8Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments Counter Shift Registers Shift Registers Logic - Shift Registers
Register Type Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; PDIP16 PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC CMOS HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9300FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4021BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers