Texas Instruments CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 5962-8682601EA

Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - 5962-8682601EA - Texas Instruments
Dallas, TX, United States
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
5962-8682601EA
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 5962-8682601EA
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-8682601EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-8682601EA
Integrated Circuits (ICs) - Logic - Shift Registers 5962-8682601EA
CD54HC194 HIGH SPEED CMOS LOGIC

CD54HC194 HIGH SPEED CMOS LOGIC

Supplier's Site
Shift Registers - 5962-8682601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-8682601EA
Shift Registers 5962-8682601EA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 5962-8682601EA 5962-8682601EA 5962-8682601EA
Product Name CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74LS194ADC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers