Texas Instruments CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD74HC194PW

Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PW - Texas Instruments
Dallas, TX, United States
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
CD74HC194PW
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD74HC194PW
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - 296-33044-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33044-5-ND
Shift Registers 296-33044-5-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - CD74HC194PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC194PW
Logic - Shift Registers CD74HC194PW
IC BI-DIR SHIFT REGISTER 16TSSOP

IC BI-DIR SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC194PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC194PW
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC194PW
IC BI-DIR SHIFT REGISTER 16TSSOP

IC BI-DIR SHIFT REGISTER 16TSSOP

Supplier's Site
LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP - 815-CD74HC194PW - Utmel Electronic Limited
Hong Kong, China
LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP
815-CD74HC194PW
LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP 815-CD74HC194PW
LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP

LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP

Supplier's Site
Shift Registers - CD74HC194PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC194PW
Shift Registers CD74HC194PW
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC194PW
Counter Shift Registers CD74HC194PW
Counter Shift Registers High Speed CMOS 4-Bit Shift Register

Counter Shift Registers High Speed CMOS 4-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC194PW 296-33044-5-ND CD74HC194PW CD74HC194PW 815-CD74HC194PW CD74HC194PW CD74HC194PW
Product Name CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers LOGIC, BI-DIR SHIFT REGISTER, 16TSSOP Shift Registers Counter Shift Registers
Register Type Universal Universal Universal Universal
Shift Direction Bidirectional Bidirectional
Supply Voltage 2 2V ~ 6V 5V; 4.5V 2V ~ 6V
Package Type Other; PDIP,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4021BDM - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details