Texas Instruments CD4521B CMOS 24-Stage Frequency Divider CD4521BM96G4

Description
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96G4 - Texas Instruments
Dallas, TX, United States
CD4521B CMOS 24-Stage Frequency Divider
CD4521BM96G4
CD4521B CMOS 24-Stage Frequency Divider CD4521BM96G4
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125

CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD4521BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4521BM96G4-ND
Counters, Dividers CD4521BM96G4-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4521BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4521BM96G4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4521BM96G4
IC DIVIDER BY 2 24-BIT 16SOIC

IC DIVIDER BY 2 24-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD4521BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4521BM96G4
Counters, Dividers CD4521BM96G4
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD4521BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4521BM96G4
Logic - Counters, Dividers CD4521BM96G4
IC 24STAGE FREQ DIVIDER 16-SOIC

IC 24STAGE FREQ DIVIDER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Dividers Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number CD4521BM96G4 CD4521BM96G4-ND CD4521BM96G4 CD4521BM96G4 CD4521BM96G4
Product Name CD4521B CMOS 24-Stage Frequency Divider Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz 13 MHz 13 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGER - Texas Instruments
Specs
Features Programmable
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
5 suppliers