CD40103BF3A is a CMOS 8-stage presettable 8-bit binary synchronous down counter in a 16-lead hermetic dual-in-line ceramic package, operating from -55 to 125°C.
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159536-CD40103BF3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD40103BNSRG4; HCF40103BM1; HCF40103M013TR; CD40103BF3A;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, CDIP16
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP
IC BINARY COUNTER 8-BIT 16CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40103BF3A | 1159536-CD40103BF3A | CD40103BF3A | CD40103BF3A | CD40103BF3A |
| Product Name | CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter | Logic - Logic - Counters, Dividers - CD40103BF3A | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Presettable | ||||
| Counter Category | Synchronous | Synchronous | |||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | CMOS |