Texas Instruments CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGER

Description
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGER - Texas Instruments
Dallas, TX, United States
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
CDCM1804RGER
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGER
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCM1804RGER
Product Name CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
View Details
8 suppliers
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HCT4060E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers