Texas Instruments CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024E

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Dallas, TX, United States
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024E
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024E
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-9206-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9206-5-ND
Counters, Dividers 296-9206-5-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4024E - 039870-CD74HC4024E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4024E
039870-CD74HC4024E
Logic - Logic - Counters, Dividers - CD74HC4024E 039870-CD74HC4024E
Manufacturer: Texas Instruments Win Source Part Number: 039870-CD74HC4024E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 039870-CD74HC4024E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HC4024E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDIP14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4024E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4024E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4024E
IC BINARY COUNTER 7-BIT 14DIP

IC BINARY COUNTER 7-BIT 14DIP

Supplier's Site
Counters, Dividers - CD74HC4024E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4024E
Counters, Dividers CD74HC4024E
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Buy Now
Logic - Counters, Dividers - CD74HC4024E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4024E
Logic - Counters, Dividers CD74HC4024E
IC 7-STAGE BIN RIP CNTR 14-DIP

IC 7-STAGE BIN RIP CNTR 14-DIP

Supplier's Site Datasheet
Logic, 7-Stage Bin Rip Cntr, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8684 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 7-Stage Bin Rip Cntr, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8684
Logic, 7-Stage Bin Rip Cntr, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8684
LOGIC, 7-STAGE BIN RIP CNTR, 14DIP; Logic Family / Base Number:74HC4024; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:7; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, 7-STAGE BIN RIP CNTR, 14DIP; Logic Family / Base Number:74HC4024; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:7; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4024E 296-9206-5-ND 039870-CD74HC4024E CD74HC4024E CD74HC4024E CD74HC4024E CD74HC4024E 36AJ8684
Product Name CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4024E Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Logic, 7-Stage Bin Rip Cntr, 14Dip; Logic Family / Base Number Texas Instruments
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP DIP; PDIP; PDIP14 DIP; 14-DIP (0.300\", 7.62mm) DIP
Logic Family HC CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4020 Asynchronous 14-Bit Binary Counters - 8500301FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F569SC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details